Renesas Electronics Corporation Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023B-159NLGI8

Description
IC CLOCK GENERATOR 24QFN
Description
IC CLOCK GENERATOR 24QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The 5P35023B-159NLGI8 is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies, including Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), to optimize power consumption based on performance needs. This clock generator supports a variety of output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It also provides a low-power 32.768kHz clock option with minimal current consumption. The device can be configured via an I2C interface and includes an internal OTP memory for storing user configurations. It is available in automotive and industrial temperature grades, making it suitable for a wide range of applications, including consumer electronics, automotive infotainment systems, and computing devices.

Datasheet Summary
Powered by GS/AI

The 5P35023B-159NLGI8 is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies, including Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), to optimize power consumption based on performance needs. This clock generator supports a variety of output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It also provides a low-power 32.768kHz clock option with minimal current consumption. The device can be configured via an I2C interface and includes an internal OTP memory for storing user configurations. It is available in automotive and industrial temperature grades, making it suitable for a wide range of applications, including consumer electronics, automotive infotainment systems, and computing devices.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35023B-159NLGI8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35023B-159NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023B-159NLGI8
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35023B-159NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35023B-159NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023B-159NLGI8
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 5P35023B-159NLGI8 5P35023B-159NLGI8
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5332AD09967-GM3 - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
3 suppliers
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4285P - 049702-BQ4285P - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type DIP; PDIP; 24-PDIP
Supply Voltage 2.5 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers