Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023B-141NLGI

Description
IC CLOCK GENERATOR 24QFN
Description
IC CLOCK GENERATOR 24QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The 5P35023B-141NLGI is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies, including Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), to optimize power consumption based on performance needs. This clock generator supports a variety of output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It can generate frequencies from 1 MHz to 500 MHz, with a specific capability of 160 MHz in LVCMOS mode. Additionally, it includes a low-power 32.768 kHz clock option with minimal current consumption, making it suitable for real-time clock applications. The 5P35023B-141NLGI is available in automotive grade and industrial temperature ranges, ensuring reliability in diverse operating conditions. It also features an I2C interface for register configuration and an internal OTP memory for storing user settings. This product is ideal for applications in computing, consumer electronics, and automotive systems, where precise clock generation and power efficiency are critical.

Datasheet Summary
Powered by GS/AI

The 5P35023B-141NLGI is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies, including Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), to optimize power consumption based on performance needs. This clock generator supports a variety of output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It can generate frequencies from 1 MHz to 500 MHz, with a specific capability of 160 MHz in LVCMOS mode. Additionally, it includes a low-power 32.768 kHz clock option with minimal current consumption, making it suitable for real-time clock applications. The 5P35023B-141NLGI is available in automotive grade and industrial temperature ranges, ensuring reliability in diverse operating conditions. It also features an I2C interface for register configuration and an internal OTP memory for storing user settings. This product is ideal for applications in computing, consumer electronics, and automotive systems, where precise clock generation and power efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35023B-141NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35023B-141NLGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023B-141NLGI
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35023B-141NLGI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35023B-141NLGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023B-141NLGI
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks
Product Number 5P35023B-141NLGI 5P35023B-141NLGI
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1KAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator - CDCM61004RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
7 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Application Specific Clock/Timing - CY24272ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers