The 5P35023B-136NLGI is a programmable clock generator from Quarktwin Technology Ltd., designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies, including Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), to optimize power consumption based on performance needs. This clock generator supports various output formats, including LVCMOS, LVPECL, LVDS, and LP-HCSL, with a range of output frequencies from 1 MHz to 500 MHz. It also provides a low-power 32.768 kHz clock option with minimal current consumption. The device can be configured via an I2C interface, and it includes an internal OTP memory for storing user configurations. The 5P35023B-136NLGI is suitable for a wide range of applications, including consumer electronics, automotive systems, and computing devices, and is available in both Automotive Grade 2 and industrial temperature ranges.
IC CLOCK GENERATOR 24QFN
IC CLOCK GENERATOR 24QFN
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 5P35023B-136NLGI | 5P35023B-136NLGI |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |