Clock Generator IC 500MHz 1 24-VFQFN Exposed Pad
CLOCK GENERATOR, PROG, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK GENERATOR 24QFN
IC CLOCK GENERATOR 24QFN
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5P35023B-000NLGI | 54AH7325 | 5P35023B-000NLGI | 5P35023B-000NLGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, Prog, -40 To 85Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Yes with Bypass; Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; LP-HCSL, LVCMOS, LVDS, LVPECL | 1 | ||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | |||
| Supply Voltage | 1.71 to 3.46 volts |