The CY25560SXC is a spread spectrum clock generator in an 8-pin SOIC package, designed for use in desktop, notebook, and tablet PCs, VGA controllers, LCD panels, and printers. It operates from 25 MHz to 100 MHz, supports center spread modulation with nine selectable spread options, and reduces peak EMI by 8 to 16 dB. Power dissipation is 56 mW at 25 MHz, 89 mW at 65 MHz, and 139 mW at 100 MHz. It accepts clock or crystal inputs, includes a frequency spread disable function, and operates in the commercial temperature range of 0 °C to 70 °C.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY25560SXC
Clock Generator, 100MHz, CMOS, PDSO8
IC CLK/FREQ SYNTH 8SOIC Product overview: CY25560SXC from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY25560SXC can be used for catalog matching and distributor lookup.
"Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator IC 100MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator IC 100MHz 1 8-SOIC (0.154", 3.90mm Width)
CLOCK GENERATOR, 100MHZ, 1 O/P, SOIC-8; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
| Infineon Technologies AG | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY25560SXC | CY25560SXC | 728-CY25560SXC | 448-CY25560SXC-ND | CY25560SXC | 27AC2798 |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY25560SXC | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 100Mhz, 1 O/p, Soic-8; Clock Ic Type Cypress Infineon Technologies | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | |
| Bus Interface | CMOS | CMOS | Clock | Clock | Clock | |
| Package Type | PG-DSO-8 | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 2.97 to 3.6 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.6 volts |