Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023-000NLG2

Description
VFQFPN 4.00X4.00X0.90 MM, 0.50MM
Description
VFQFPN 4.00X4.00X0.90 MM, 0.50MM
Datasheet
Datasheet Summary
Powered by GS/AI

The 5P35023-000NLG2 is a programmable clock generator designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies such as Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), as well as Overshot Reduction Technology (ORT) and an Extreme Low Power DCO. This clock generator supports various output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It also provides a low-power 32.768kHz clock option with minimal current consumption. The device can be configured via an I2C interface, and it includes internal OTP memory for storing user configurations. The 5P35023-000NLG2 is available in an automotive grade package, suitable for operation in temperatures ranging from -40°C to +105°C, making it ideal for automotive applications such as infotainment and dashboard systems.

Datasheet Summary
Powered by GS/AI

The 5P35023-000NLG2 is a programmable clock generator designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies such as Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), as well as Overshot Reduction Technology (ORT) and an Extreme Low Power DCO. This clock generator supports various output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It also provides a low-power 32.768kHz clock option with minimal current consumption. The device can be configured via an I2C interface, and it includes internal OTP memory for storing user configurations. The 5P35023-000NLG2 is available in an automotive grade package, suitable for operation in temperatures ranging from -40°C to +105°C, making it ideal for automotive applications such as infotainment and dashboard systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35023-000NLG2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35023-000NLG2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35023-000NLG2
VFQFPN 4.00X4.00X0.90 MM, 0.50MM

VFQFPN 4.00X4.00X0.90 MM, 0.50MM

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 5P35023-000NLG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
5P35023-000NLG2
Clock Generators, PLLs, Frequency Synthesizers 5P35023-000NLG2
Clock Generator IC 500MHz 1 24-VFQFN Exposed Pad

Clock Generator IC 500MHz 1 24-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL - 5P35023-000NLG2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL
5P35023-000NLG2
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL 5P35023-000NLG2
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL

Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 5P35023-000NLG2 5P35023-000NLG2 5P35023-000NLG2
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Frequency 500 MHz 500 MHz
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-32-A02000-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock Synchronizer; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Supply Voltage 1.14 to 3.46 volts
View Details
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362472-RV-8803-C7-32.768KHZ-3PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY25100SXIF-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers