Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 5P35021-140NDGI

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5P35021-140NDGI is a programmable clock generator designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies, including Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), to optimize power consumption based on performance needs. This clock generator supports a variety of output formats, including LVCMOS, LVPECL, LVDS, and LP-HCSL, with a maximum output frequency of 500 MHz for differential outputs and 160 MHz for LVCMOS outputs. It also provides a low-power 32.768 kHz clock option with minimal current consumption. The 5P35021-140NDGI is suitable for diverse applications, including consumer electronics, automotive systems, and computing devices, and is available in both Automotive Grade and industrial temperature ranges. The device can be configured via an I2C interface, and it includes an internal OTP memory for storing user configurations.

Datasheet Summary
Powered by GS/AI

The 5P35021-140NDGI is a programmable clock generator designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies, including Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), to optimize power consumption based on performance needs. This clock generator supports a variety of output formats, including LVCMOS, LVPECL, LVDS, and LP-HCSL, with a maximum output frequency of 500 MHz for differential outputs and 160 MHz for LVCMOS outputs. It also provides a low-power 32.768 kHz clock option with minimal current consumption. The 5P35021-140NDGI is suitable for diverse applications, including consumer electronics, automotive systems, and computing devices, and is available in both Automotive Grade and industrial temperature ranges. The device can be configured via an I2C interface, and it includes an internal OTP memory for storing user configurations.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-5P35021-140NDGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-5P35021-140NDGI-ND
Clock Generators, PLLs, Frequency Synthesizers 800-5P35021-140NDGI-ND
IC

IC

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35021-140NDGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35021-140NDGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35021-140NDGI
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35021-140NDGI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35021-140NDGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35021-140NDGI
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-5P35021-140NDGI-ND 5P35021-140NDGI 5P35021-140NDGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers