Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 5P35021-138NDGI

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5P35021-138NDGI is a programmable clock generator designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies such as Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), along with Overshot Reduction Technology (ORT) and an Extreme Low Power DCO. This clock generator supports various output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It also includes a low-power 32.768kHz clock option with minimal current consumption. The device can be configured via an I2C interface, and it features an internal OTP memory for storing user configurations. The 5P35021-138NDGI is available in automotive and industrial temperature grades, making it suitable for a wide range of applications, including consumer electronics, computing, and automotive systems.

Datasheet Summary
Powered by GS/AI

The 5P35021-138NDGI is a programmable clock generator designed for low-power and high-performance applications, particularly in PCI Express environments. It features a three PLL architecture, allowing for up to six unique frequency outputs, which can be individually programmed. The device incorporates advanced power-saving technologies such as Proactive Power Saving (PPS) and Performance-Power Balancing (PPB), along with Overshot Reduction Technology (ORT) and an Extreme Low Power DCO. This clock generator supports various output formats, including three single-ended outputs and two pairs of differential outputs, compatible with LVCMOS, LVPECL, LVDS, and LP-HCSL standards. It also includes a low-power 32.768kHz clock option with minimal current consumption. The device can be configured via an I2C interface, and it features an internal OTP memory for storing user configurations. The 5P35021-138NDGI is available in automotive and industrial temperature grades, making it suitable for a wide range of applications, including consumer electronics, computing, and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-5P35021-138NDGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-5P35021-138NDGI-ND
Clock Generators, PLLs, Frequency Synthesizers 800-5P35021-138NDGI-ND
IC

IC

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35021-138NDGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35021-138NDGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35021-138NDGI
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P35021-138NDGI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5P35021-138NDGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5P35021-138NDGI
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-5P35021-138NDGI-ND 5P35021-138NDGI 5P35021-138NDGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11147-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC421A100 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A100RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock and Timing IC - 728-CY22393ZXC-MZ2T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Features / Standards RoHS
View Details
3 suppliers