IC CLOCK GENERATOR
PROGRAMMABLE CLK BUFFER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK GENERATOR
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5P1103A000NLGI | 85AJ8074 | 5P1103A000NLGI |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Programmable Clk Buffer, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Supply Voltage | 1.71 to 3.46 volts | ||
| Frequency | 350 MHz | 350 MHz |