5L35023B-106NLGI -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Renesas Electronics Corporation
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5L35023B-106NLGI
Description
IC CLOCK GENERATOR 24QFN
-
Lingto Electronic Limited
-
Acme Chip Technology Co., Limited
Datasheet
Description
IC CLOCK GENERATOR 24QFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5L35023B-106NLGI
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
5L35023B-106NLGI |
5L35023B-106NLGI |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Bus Interface
LVCMOS
Package Type
Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Package Type
TSSOP
Supply Voltage
1.8 volts
Frequency
230 MHz
View Details
9 suppliers
Device Type
RTC; Real Time Clock
Package Type
SON
Supply Voltage
1.3 to 5.5 volts
View Details
Device Type
Clock Generator
Bus Interface
ECL; PECL; LVPECL; LVPECL
Package Type
Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers