Renesas Electronics Corporation Logic - Latches 5962-9223803MRA

Description
CDIP 25.40X7.62X2.90 MM, 2.54MM
Datasheet
Description
CDIP 25.40X7.62X2.90 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 5962-9223803MRA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9223803MRA
Logic - Latches 5962-9223803MRA
CDIP 25.40X7.62X2.90 MM, 2.54MM

CDIP 25.40X7.62X2.90 MM, 2.54MM

Supplier's Site Datasheet
Latches - 5962-9223803MRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 5962-9223803MRA 5962-9223803MRA
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 15 mA
High-level Output Current (Source) 48 mA
Propagation Delay 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT16373CTPVCG4 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGVJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT16373CTPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details