Renesas Electronics Corporation Logic - Latches 5962-9223803M2A

Description
LCC 8.90X8.90X1.52 MM, 1.27MM PI
Datasheet
Description
LCC 8.90X8.90X1.52 MM, 1.27MM PI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 5962-9223803M2A - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9223803M2A
Logic - Latches 5962-9223803M2A
LCC 8.90X8.90X1.52 MM, 1.27MM PI

LCC 8.90X8.90X1.52 MM, 1.27MM PI

Supplier's Site Datasheet
Latches - 5962-9223803M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 5962-9223803M2A 5962-9223803M2A
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 15 mA
High-level Output Current (Source) 48 mA
Propagation Delay 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 5962-9075801MEA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 4.5
Operating Current 0.0400 mA
View Details
Logic Family / Base Number Nexperia - 24AC3285 - Newark, An Avnet Company
Specs
Propagation Delay 18.8 ns
Package Type TSSOP; TSSOP
Number of Pins 20
View Details
Logic - Latches - 74LS259DC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 0.4000 mA
High-level Output Current (Source) 8 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPVG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details