Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches 5962-9223801MRA

Description
Win Source Part Number: 1008409-5962-9223801 MRA Category: Integrated Circuits (ICs)>Logic - Latches Package: Tube Standard Package: 20 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 48mA, 15mA Independent Circuits: 1 Delay Time - Propagation: 2ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-CDIP (0.300", 7.62mm) Supplier Device Package: 20-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-5962-9223801MRA Base Product Number: 5962-9223801
Request a Quote Datasheet
Description
Win Source Part Number: 1008409-5962-9223801 MRA Category: Integrated Circuits (ICs)>Logic - Latches Package: Tube Standard Package: 20 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 48mA, 15mA Independent Circuits: 1 Delay Time - Propagation: 2ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-CDIP (0.300", 7.62mm) Supplier Device Package: 20-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-5962-9223801MRA Base Product Number: 5962-9223801
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1008409-5962-9223801MRA
Integrated Circuits (ICs) - Logic - Latches 1008409-5962-9223801MRA
Win Source Part Number: 1008409-5962-9223801 MRA Category: Integrated Circuits (ICs)>Logic - Latches Package: Tube Standard Package: 20 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 48mA, 15mA Independent Circuits: 1 Delay Time - Propagation: 2ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-CDIP (0.300", 7.62mm) Supplier Device Package: 20-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-5962-9223801MRA Base Product Number: 5962-9223801

Win Source Part Number: 1008409-5962-9223801MRA
Category: Integrated Circuits (ICs)>Logic - Latches
Package: Tube
Standard Package: 20
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 48mA, 15mA
Independent Circuits: 1
Delay Time - Propagation: 2ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-CDIP (0.300", 7.62mm)
Supplier Device Package: 20-CDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-5962-9223801MRA
Base Product Number: 5962-9223801

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
5962-9223801MRA
Integrated Circuits (ICs) - Logic - Latches 5962-9223801MRA
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - 5962-9223801MRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet
Logic - Latches - 5962-9223801MRA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9223801MRA
Logic - Latches 5962-9223801MRA
CDIP 25.40X7.62X2.90 MM, 2.54MM

CDIP 25.40X7.62X2.90 MM, 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1008409-5962-9223801MRA 5962-9223801MRA 5962-9223801MRA 5962-9223801MRA
Product Name Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 15 mA 15 mA
High-level Output Current (Source) 48 mA 48 mA
Propagation Delay 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
Latches - 74LVT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
3 suppliers