Renesas Electronics Corporation Logic - Latches 5962-9221701MRA

Description
CDIP 25.40X7.62X2.90 MM, 2.54MM
Datasheet
Description
CDIP 25.40X7.62X2.90 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 5962-9221701MRA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9221701MRA
Logic - Latches 5962-9221701MRA
CDIP 25.40X7.62X2.90 MM, 2.54MM

CDIP 25.40X7.62X2.90 MM, 2.54MM

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
5962-9221701MRA
Integrated Circuits (ICs) - Logic - Latches 5962-9221701MRA
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - 5962-9221701MRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 5962-9221701MRA 5962-9221701MRA 5962-9221701MRA
Product Name Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 15 mA
High-level Output Current (Source) 48 mA
Propagation Delay 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Latches - 74LVT16373ADGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74AVC16373DGG,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details