Renesas Electronics Corporation Latches 5962-9221701M2A

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 5962-9221701M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet
Logic - Latches - 5962-9221701M2A - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
5962-9221701M2A
Logic - Latches 5962-9221701M2A
LCC 8.90X8.90X1.52 MM, 1.27MM PI

LCC 8.90X8.90X1.52 MM, 1.27MM PI

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
5962-9221701M2A
Integrated Circuits (ICs) - Logic - Latches 5962-9221701M2A
IC D-TYPE TRANSP SGL 8:8 20LCC

IC D-TYPE TRANSP SGL 8:8 20LCC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 5962-9221701M2A 5962-9221701M2A 5962-9221701M2A
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-LCC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT373CSJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
3.3 V 16-bit transparent D-type latch; 3-state - 74LVT16373ADGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BPW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details