Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 570ALFT

Description
"Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS570ALFT is a high-performance Zero Delay Buffer designed for clock distribution applications. It features an 8-pin SOIC package and operates at either 3.3 V or 5.0 V, making it suitable for various designs. The device provides low input to output skew of 300 ps maximum for outputs exceeding 60 MHz, and supports output clock frequencies up to 170 MHz. It offers 14 different multipliers ranging from 0.5x to 32x, allowing flexibility in clock frequency management. The ICS570ALFT can recover degraded input clock duty cycles and maintains a 45/55 output clock duty cycle. Additionally, it includes a power down and tri-state mode, and is capable of passing spread spectrum clock modulation. This product is ideal for applications requiring synchronization in systems such as personal computers, data communications, and graphics/video.

Datasheet Summary
Powered by GS/AI

The ICS570ALFT is a high-performance Zero Delay Buffer designed for clock distribution applications. It features an 8-pin SOIC package and operates at either 3.3 V or 5.0 V, making it suitable for various designs. The device provides low input to output skew of 300 ps maximum for outputs exceeding 60 MHz, and supports output clock frequencies up to 170 MHz. It offers 14 different multipliers ranging from 0.5x to 32x, allowing flexibility in clock frequency management. The ICS570ALFT can recover degraded input clock duty cycles and maintains a 45/55 output clock duty cycle. Additionally, it includes a power down and tri-state mode, and is capable of passing spread spectrum clock modulation. This product is ideal for applications requiring synchronization in systems such as personal computers, data communications, and graphics/video.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 570ALFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
570ALFT-ND
Clock Generators, PLLs, Frequency Synthesizers 570ALFT-ND
"Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 570ALFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
570ALFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 570ALFT
IC MULTIPLIER/ZDB 8-SOIC

IC MULTIPLIER/ZDB 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 570ALFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
570ALFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 570ALFT
IC FANOUT DIST 8SOIC

IC FANOUT DIST 8SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 570ALFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
570ALFT
Clock Generators, PLLs, Frequency Synthesizers 570ALFT
Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154", 3.90mm Width)

Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer IC 170MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 570ALFT-ND 570ALFT 570ALFT 570ALFT
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

QFN Clock and Timing IC - 728-SI5332AC08814-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
Features / Standards RoHS
View Details
5 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2304SC-2-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers