IC CLK BUFFER 1:4 HCSL 20-TSSOP Product overview: 557GI-06LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-557GI-06LF can be used for catalog matching and distributor lookup.
IC CLK BUFFER 1:4 HCSL 20-TSSOP
CLOCK MULTIPLEXER, 200MHZ, TSSOP-20; Clock IC Type:Clock Multiplier; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-557GI-06LF | 557GI-06LF | 47AC2565 |
| Product Name | TSSOP Clock and Timing IC | Clock/Timing - Application Specific | Clock Multiplexer, 200Mhz, Tssop-20; Clock Ic Type Renesas |
| Bus Interface | HCSL, LVDS | ||
| Package Type | Tube | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz |