IC CLK SOURCE QUAD DIFF 20TSSOP Product overview: 557GI-05ALFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-557GI-05ALFT can be used for catalog matching and distributor lookup.
CLOCK GENERATOR, 200MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK SOURCE QUAD DIFF 20TSSOP
PCI Express (PCIe) Spread Spectrum Clock Generator, Fanout Buffer (Distribution) IC 200MHz 1 Output 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-557GI-05ALFT | 50AH1592 | 557GI-05ALFT | 557GI-05ALFT |
| Product Name | Quad Clock and Timing IC | Clock Generator, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL, LVDS | LVDS; HCSL, LVDS | ||
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 25 MHz | 200 MHz | 200 MHz |