Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Clock/Timing -Clock Buffers, Drivers
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 8-UFDFN
Supplier Device Package: 8-VFQFN (2x2)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Type: Fanout Buffer (Distribution)
Base Product Number: 553S
COL 2.00X2.00X0.50 MM, 0.50MM PI
COL 2.00X2.00X0.50 MM, 0.50MM PI
CLOCK BUFFER, -40 TO 105DEG C ROHS COMPLIANT: YES
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 553SCMGI8 | 553SCMGI8 | 85AJ8291 | 553SCMGI8 | |
| Product Name | Integrated Circuits (ICs) -Clock/Timing -Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, -40 To 105Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator | Clock Driver |
| Package Type | 8-UFDFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |||
| Bus Interface | Clock |