CLOCK BUFFER IC, 200MHZ, SOIC-8; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:5.25V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:4 200MHZ 8SOIC
IC CLK BUFFER 1:4 200MHZ 8SOIC
| Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 47AC2561 | 553MILF | 553MILF |
| Product Name | Clock Buffer Ic, 200Mhz, Soic-8; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Buffer; Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Package Type | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 2.38 to 5.25 volts | 2.38 to 5.25 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz |