IC CLOCK GENERATOR 20QSOP Product overview: 552ARI-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-552ARI-01LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1039283-552ARI-01LF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator, Fanout Distribution
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 55
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3V ~ 5.5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 552AR-01LF; 650R-21LF; 650R-21LFT; NB3N65027DTR2G; CY26580KOI-2; CY26580KOI-2T552ARI0
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1059-5,ICS552ARI
Base Product Number: 552AR
IC CLOCK GENERATOR 20QSOP
IC OSC/MULT/BUFFER OCTAL 20-SSOP
Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-552ARI-01LF | 1039283-552ARI-01LF | 552ARI-01LF | 552ARI-01LF | 552ARI-01LF |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | 1 | CMOS; CMOS | |
| Package Type | Tube | Surface Mount; 20-SSOP (0.154", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |