Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
TSSOP 5.00X4.40X1.00 MM, 0.65MM
TSSOP 5.00X4.40X1.00 MM, 0.65MM
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 552-02SPGGI | 552-02SPGGI | 552-02SPGGI |
| Product Name | Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Buffer; Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 200 MHz | 200 MHz |