Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 551MILF

Description
Win Source Part Number: 1008406-551MILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: ClockBlocks™ Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 97 Mounting: SMD (SMT) Input: CMOS Output: CMOS Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: Q14174637,800-1054-N D,ICS551MILF,800-105 4,800-1054-5,551MILF -CRL Base Product Number: 551M
Request a Quote Datasheet
Description
Win Source Part Number: 1008406-551MILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: ClockBlocks™ Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 97 Mounting: SMD (SMT) Input: CMOS Output: CMOS Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: Q14174637,800-1054-N D,ICS551MILF,800-105 4,800-1054-5,551MILF -CRL Base Product Number: 551M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1008406-551MILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1008406-551MILF
Win Source Part Number: 1008406-551MILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: ClockBlocks™ Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 97 Mounting: SMD (SMT) Input: CMOS Output: CMOS Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: Q14174637,800-1054-N D,ICS551MILF,800-105 4,800-1054-5,551MILF -CRL Base Product Number: 551M

Win Source Part Number: 1008406-551MILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: ClockBlocks™
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 160 MHz
Number of Circuits: 1
Standard Package: 97
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: Q14174637,800-1054-ND,ICS551MILF,800-1054,800-1054-5,551MILF-CRL
Base Product Number: 551M

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 551MILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
551MILF
Clock/Timing - Clock Buffers, Drivers 551MILF
IC CLK BUFFER 1:4 160MHZ 8SOIC

IC CLK BUFFER 1:4 160MHZ 8SOIC

Supplier's Site Datasheet
Clock Buffers, Drivers - 551MILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
551MILF
Clock Buffers, Drivers 551MILF
IC CLK BUFFER 1:4 160MHZ 8SOIC

IC CLK BUFFER 1:4 160MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1008406-551MILF 551MILF 551MILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface CMOS; CMOS CMOS
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-570BCC000431DGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SMD, No Lead
View Details
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers