Renesas Electronics Corporation Latches 54FCT573TDB

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 54FCT573TDB-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1192176-54FCT573TDB
Integrated Circuits (ICs) - Logic - Latches 1192176-54FCT573TDB
Win Source Part Number: 1192176-54FCT573TDB Category: Integrated Circuits (ICs)>Logic - Latches Package: Tube Standard Package: 20 Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Delay Time - Propagation: 15ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-CDIP (0.300", 7.62mm) Supplier Device Package: 20-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT54FCT573TDB-ND,ID T54FCT573TDB Base Product Number: 54FCT573 RoHS Status: RoHS non-compliant

Win Source Part Number: 1192176-54FCT573TDB
Category: Integrated Circuits (ICs)>Logic - Latches
Package: Tube
Standard Package: 20
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Independent Circuits: 1
Delay Time - Propagation: 15ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-CDIP (0.300", 7.62mm)
Supplier Device Package: 20-CDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT54FCT573TDB-ND,IDT54FCT573TDB
Base Product Number: 54FCT573
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Latches - 54FCT573TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet
Logic - Latches - 54FCT573TDB - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
54FCT573TDB
Logic - Latches 54FCT573TDB
IC TRANSP LATCH OCTAL 20CERDIP

IC TRANSP LATCH OCTAL 20CERDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 54FCT573TDB-ND 1192176-54FCT573TDB 54FCT573TDB 54FCT573TDB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573WM - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DWG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Latches - 1727-5954-1-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers