Renesas Electronics Corporation Logic - Latches 54FCT573CTLB

Description
IC REGISTER OCTAL D 20LCC
Datasheet
Description
IC REGISTER OCTAL D 20LCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 54FCT573CTLB - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
54FCT573CTLB
Logic - Latches 54FCT573CTLB
IC REGISTER OCTAL D 20LCC

IC REGISTER OCTAL D 20LCC

Supplier's Site Datasheet
Latches - 54FCT573CTLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54FCT573CTLB
Integrated Circuits (ICs) - Logic - Latches 54FCT573CTLB
IC D-TYPE TRANSP SGL 8:8 20LCC

IC D-TYPE TRANSP SGL 8:8 20LCC

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 54FCT573CTLB 54FCT573CTLB 54FCT573CTLB
Product Name Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Latches - 1727-3794-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Quad Bistable Latch - 5475/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 160 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details