Renesas Electronics Corporation Logic - Logic - Latches - 54FCT573ATDB 54FCT573ATDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874316-54FCT573ATDB Operating Temperature Range: -55°C ~ 125°C Package: 20-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 54FCT573 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT573ATDB, IDT54FCT573ATDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874316-54FCT573ATDB Operating Temperature Range: -55°C ~ 125°C Package: 20-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 54FCT573 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT573ATDB, IDT54FCT573ATDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - 54FCT573ATDB - 874316-54FCT573ATDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - 54FCT573ATDB
874316-54FCT573ATDB
Logic - Logic - Latches - 54FCT573ATDB 874316-54FCT573ATDB
Manufacturer: Renesas Electronics America Win Source Part Number: 874316-54FCT573ATDB Operating Temperature Range: -55°C ~ 125°C Package: 20-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 54FCT573 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT573ATDB, IDT54FCT573ATDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874316-54FCT573ATDB
Operating Temperature Range: -55°C ~ 125°C
Package: 20-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 54FCT573
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT54FCT573ATDB, IDT54FCT573ATDB-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 874316-54FCT573ATDB
Product Name Logic - Logic - Latches - 54FCT573ATDB
Package Type DIP; Other; 20-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HC165PW-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74S194DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers