Renesas Electronics Corporation Logic - Latches 54FCT373TLB

Description
IC TRANSP LATCH OCTAL 20LCC
Datasheet
Description
IC TRANSP LATCH OCTAL 20LCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 54FCT373TLB - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
54FCT373TLB
Logic - Latches 54FCT373TLB
IC TRANSP LATCH OCTAL 20LCC

IC TRANSP LATCH OCTAL 20LCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54FCT373TLB
Integrated Circuits (ICs) - Logic - Latches 54FCT373TLB
IC D-TYPE TRANSP SGL 8:8 20LCC

IC D-TYPE TRANSP SGL 8:8 20LCC

Supplier's Site
Latches - 54FCT373TLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 54FCT373TLB 54FCT373TLB 54FCT373TLB
Product Name Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVCH16373ADGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details