Renesas Electronics Corporation Logic - Latches 54FCT373CTLB

Description
IC TXRX OCTAL BIDIRECT 20LCC
Datasheet
Description
IC TXRX OCTAL BIDIRECT 20LCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 54FCT373CTLB - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
54FCT373CTLB
Logic - Latches 54FCT373CTLB
IC TXRX OCTAL BIDIRECT 20LCC

IC TXRX OCTAL BIDIRECT 20LCC

Supplier's Site Datasheet
Latches - 54FCT373CTLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 54FCT373CTLB 54FCT373CTLB
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Integrated Circuits (ICs) - Logic - Latches - 1044428-74ALVCH16841DGGY - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 3.6V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
6 suppliers