The 54FCT245AT is a fast CMOS octal bidirectional transceiver designed for asynchronous two-way communication between data buses, with transmit/receive control and output enable functionality. It is available in a 20-pin LCC package, meets JEDEC standard 18, and is compliant to MIL-STD-883, Class B. The device supports industrial and military temperature ranges, with output drive capability of -15mA IOH and 64mA IOL, and maintains TTL compatibility with VOH of 3.3V (typical) and VOL of 0.3V (typical). Power-off disable allows live insertion, and input/output leakage is limited to 1µA maximum. Propagation delay for A to B and B to A is specified up to 4.9ns under military conditions with CL = 50pF and RL = 500Ω.
IC TXRX NON-INVERT 5.5V 20LCC Product overview: 54FCT245ATLB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-54FCT245ATLB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-54FCT245ATLB |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |