The IDT54FCT244T is an octal buffer/line driver built with advanced dual metal CMOS technology, designed for memory and address driving, clock driving, and bus-oriented transmission and reception. It is available in a 20-pin LCC package and operates with a supply voltage of 5.0V ±10%. It features TTL-compatible input and output levels, with a typical VOH of 3.3V and VOL of 0.3V, and provides output drive currents of -15mA for sourcing and 64mA for sinking. The device supports 3-state output enable via active-low signals OEA and OEB, allowing live insertion with power-off disable. Input and output leakage are ≤1µA max, and it meets JEDEC standard 18 and MIL-STD-883, Class B specifications. Operating temperature ranges from -55°C to +125°C for military applications.
IC BUFFER NON-INVERT 5.5V 20LCC Product overview: 54FCT244CTLB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-54FCT244CTLB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-54FCT244CTLB |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |