The IDT54/74FCT240AT/CT is an octal buffer/line driver built with fast CMOS technology for memory, address, and bus-driven applications. It is available in military-grade CERDIP and LCC packages and industrial packages including SOIC, SSOP, and QSOP. The device operates over military temperature range -55°C to +125°C and industrial range -40°C to +85°C with a 5.0V supply. It features TTL-compatible inputs and outputs with a 3.3V typical high-level output and 0.3V typical low-level output, supports drive currents of -15mA sourcing and 64mA sinking, and meets JEDEC Standard 18. Outputs are disabled during power-off to permit live insertion. The device is compliant with MIL-STD-883, Class B, and is DESC listed.
IC BUFFER INVERT 5.5V 20LCC Product overview: 54FCT240TLB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-54FCT240TLB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-54FCT240TLB |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |