The 54FCT16245ATEB is a 16-bit bidirectional transceiver built with fast CMOS technology, designed for synchronous communication between two buses. It is available in a CERPACK package and operates over a military temperature range of -55°C to +125°C. The device features power-off disable outputs for live insertion, output skew less than 0.5 ns, and drive capabilities of -32 mA IOH and 64 mA IOL. It complies with ESD immunity standards of >2000 V per MIL-STD-883, Method 3015. All inputs include hysteresis for improved noise margin.
IC TXRX NON-INVERT 5.5V 48CERPK Product overview: 54FCT16245ATEB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-54FCT16245ATEB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-54FCT16245ATEB |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |