The 54FCT16244ATEB is a 16-bit buffer/line driver in the FCT16244 series, designed for bus interface and signal buffering applications requiring high speed and low power dissipation. It is available in a CERPACK package and operates over a military temperature range of -55°C to +125°C. The device features three-state outputs with power-off disable for live insertion, output drive capabilities of -32mA IOH and 64mA IOL, input hysteresis for improved noise margin, and typical output ground bounce less than 1.0V at 5V supply. All inputs include hysteresis, and the device supports flow-through pin organization for simplified board layout.
IC BUF NON-INVERT 5.5V 48CERPACK Product overview: 54FCT16244ATEB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-54FCT16244ATEB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-54FCT16244ATEB |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |