The 54FCT162245CTEB is a 16-bit bidirectional transceiver built using 0.5 micron CMOS technology, designed for synchronous communication between two buses. It is available in a CERPACK package and operates over a military temperature range of -55°C to +125°C. The device features balanced output drivers with ±16mA drive capability, input hysteresis for improved noise margin, and low output ground bounce under 0.6V at 5V supply. All inputs and outputs comply with ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. The transceiver supports three-state operation via separate output enable and direction control signals, and exhibits ultra-low leakage current of 1µA maximum under all conditions. It is a plug-in replacement for ABT16245 and FCT16245 devices.
IC TXRX NON-INVERT 5.5V 48CERPK Product overview: 54FCT162245CTEB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-54FCT162245CTEB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-54FCT162245CTEB |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |