The 54FCT162244ATEB is a 16-bit buffer/line driver designed for high-speed bus interface and signal buffering applications. It is available in a CERPACK package and operates over a military temperature range of -55°C to +125°C. The device features balanced output drivers with ±16mA drive capability, typical output skew less than 0.5ns, and propagation delays as low as 1.5ns with a 50pF load. Input hysteresis improves noise immunity, and quiescent supply current is limited to 500µA maximum. It meets ESD protection levels of >2000V per MIL-STD-883, Method 3015, and has output ground bounce under 0.6V at 5V supply. All electrical characteristics are specified for a 5V supply.
IC BUF NON-INVERT 5.5V 48CERPACK Product overview: 54FCT162244ATEB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-54FCT162244ATEB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-54FCT162244ATEB |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |