"Clock Fanout Buffer (Distribution), Divider IC 1:2 156MHz 8-SOIC (0.154"", 3.90mm Width)"
"Clock Fanout Buffer (Distribution), Divider IC 1:2 156MHz 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:2 156MHZ 8SOIC
IC CLK BUFFER 1:2 156MHZ 8SOIC
CLOCK DIVIDER, 156MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1803-2-ND | 542MLFT | 542MLFT | 50AH1578 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Divider, 156Mhz, 0 To 70Deg C Rohs Compliant Renesas |
| Device Type | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | CMOS | 3-State, CMOS | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts |