Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321444-542MLF
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Fanout Buffer (Distribution), Divider
Frequency - Max: 156 MHz
Number of Circuits: 1
Standard Package: 97
Mounting: Surface Mount
Input: CMOS
Output: 3-State, CMOS
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS542MLF,800-1053-N
Base Product Number: 542M
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
"Clock Fanout Buffer (Distribution), Divider IC 1:2 156MHz 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:2 156MHZ 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321444-542MLF | 800-1053-5-ND | 542MLF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver |
| Bus Interface | CMOS; 3-State, CMOS | CMOS | |
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts |