SOIC 4.90X3.90X1.50 MM, 1.27MM P
CLOCK BUFFER, -40 TO 105DEG C ROHS COMPLIANT: YES
SOIC 4.90X3.90X1.50 MM, 1.27MM P
| ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 524SDCGI8 | 85AJ8247 | 524SDCGI8 |
| Product Name | Clock Buffers, Drivers | Clock Buffer, -40 To 105Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Buffer; Clock Driver | Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts |