Renesas Electronics Corporation 250MHz SOIC Clock and Timing IC 508MLF

Description
PECL TO CMOS/TTL TRANSLATOR, 1 F / Clock Generator IC 250MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 508MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-508MLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PECL TO CMOS/TTL TRANSLATOR, 1 F / Clock Generator IC 250MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 508MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-508MLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz SOIC Clock and Timing IC - 728-508MLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz SOIC Clock and Timing IC
728-508MLF
250MHz SOIC Clock and Timing IC 728-508MLF
PECL TO CMOS/TTL TRANSLATOR, 1 F / Clock Generator IC 250MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 508MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-508MLF can be used for catalog matching and distributor lookup.

PECL TO CMOS/TTL TRANSLATOR, 1 F / Clock Generator IC 250MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 508MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-508MLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1012234-508MLF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1012234-508MLF
Win Source Part Number: 1012234-508MLF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: ClockBlocks™ Type: Clock Generator Package: Tube Frequency - Max: 250MHz Number of Circuits: 1 Standard Package: 97 Mounting: SMD (SMT) Input: PECL Output: CMOS PLL: No Divider/Multiplier: No/No Voltage - Supply: 2.375V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2832-508MLF,ICS508ML F,ICS508MLF-ND Base Product Number: 508M Product Status: Obsolete

Win Source Part Number: 1012234-508MLF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: ClockBlocks™
Type: Clock Generator
Package: Tube
Frequency - Max: 250MHz
Number of Circuits: 1
Standard Package: 97
Mounting: SMD (SMT)
Input: PECL
Output: CMOS
PLL: No
Divider/Multiplier: No/No
Voltage - Supply: 2.375V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2832-508MLF,ICS508MLF,ICS508MLF-ND
Base Product Number: 508M
Product Status: Obsolete

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 508MLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
508MLF
Clock Generators, PLLs, Frequency Synthesizers 508MLF
Clock Generator IC 250MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 250MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 508MLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
508MLF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 508MLF
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-508MLF 1012234-508MLF 508MLF 508MLF
Product Name 250MHz SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS CMOS; CMOS 250MHz
Package Type Tube Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.38 to 5.5 volts 2.38 to 5.5 volts 2.38 to 5.5 volts 1 volts
Frequency 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data