Renesas Electronics Corporation Clock and Timing IC 501AMILF

Description
IC CLOCK GENERATOR 8SOIC Product overview: 501AMILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-501AMILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 8SOIC Product overview: 501AMILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-501AMILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-501AMILF
Clock and Timing IC 728-501AMILF
IC CLOCK GENERATOR 8SOIC Product overview: 501AMILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-501AMILF can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8SOIC Product overview: 501AMILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-501AMILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1377479-501AMILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1377479-501AMILF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1377479-501AMILF
Win Source Part Number: 1377479-501AMILF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: Clock Generator MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: LOCO™ Package: Tube Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: 501A Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Output: CMOS Number of Circuits: 1 PLL: Yes Input: Clock, Crystal Frequency - Max: 166MHz Divider/Multiplier: No/Yes

Win Source Part Number: 1377479-501AMILF
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
Type: Clock Generator
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: LOCO™
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: 501A
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Output: CMOS
Number of Circuits: 1
PLL: Yes
Input: Clock, Crystal
Frequency - Max: 166MHz
Divider/Multiplier: No/Yes

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 501AMILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
501AMILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 501AMILF
IC PLL CLK MULTIPLIER 8-SOIC

IC PLL CLK MULTIPLIER 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 501AMILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
501AMILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 501AMILF
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 501AMILF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
501AMILF
Clock Generators, PLLs, Frequency Synthesizers 501AMILF
Clock Generator IC 166MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 166MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-501AMILF 1377479-501AMILF 501AMILF 501AMILF 501AMILF
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS CMOS; CMOS CMOS; CMOS
Package Type Tube 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 166 MHz 166 MHz 166 MHz 166 MHz 166 MHz
Unlock Full Specs
to access all available technical data