Renesas Electronics Corporation 10A Interface Transceiver IC 50051R

Description
IC TRANSCEIVER 10A TWISTED PAIR Product overview: 50051R from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-50051R can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TRANSCEIVER 10A TWISTED PAIR Product overview: 50051R from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-50051R can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 50051R is a transformer-isolated, free topology twisted pair transceiver for LONWORKS systems, designed for polarity-insensitive wiring in star, bus, or loop configurations. It operates at 78 kbps with a maximum network length of 500 meters in free topology without repeaters and supports automatic clock detection at 5, 10, or 20 MHz. The device is housed in an encapsulated plastic shell measuring 17.8 mm in length, 13.7 mm in width, and 7.2 mm in height. It provides 277 Vrms continuous isolation, complies with FCC Part 15 and EN55022 Level B EMI requirements, and meets UL1950, CSA C22.2 No. 950, and TÜV EN60950 safety standards. The part is RoHS compliant and operates from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 50051R is a transformer-isolated, free topology twisted pair transceiver for LONWORKS systems, designed for polarity-insensitive wiring in star, bus, or loop configurations. It operates at 78 kbps with a maximum network length of 500 meters in free topology without repeaters and supports automatic clock detection at 5, 10, or 20 MHz. The device is housed in an encapsulated plastic shell measuring 17.8 mm in length, 13.7 mm in width, and 7.2 mm in height. It provides 277 Vrms continuous isolation, complies with FCC Part 15 and EN55022 Level B EMI requirements, and meets UL1950, CSA C22.2 No. 950, and TÜV EN60950 safety standards. The part is RoHS compliant and operates from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
10A Interface Transceiver IC - 710-50051R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A Interface Transceiver IC
710-50051R
10A Interface Transceiver IC 710-50051R
IC TRANSCEIVER 10A TWISTED PAIR Product overview: 50051R from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-50051R can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 10A TWISTED PAIR Product overview: 50051R from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-50051R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-50051R
Product Name 10A Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CERPACK14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Control Communications - CY7C53120E2-10SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details