Renesas Electronics Corporation Oscillators 4MA100000Z3AACUGI

Description
100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4MA100000Z3AACUGI-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 4MA100000Z3AACUGI - 920876-4MA100000Z3AACUGI - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 4MA100000Z3AACUGI
920876-4MA100000Z3AACUGI
Oscillators - 4MA100000Z3AACUGI 920876-4MA100000Z3AACUGI
Manufacturer: Renesas Electronics America Win Source Part Number: 920876-4MA100000Z3AA CUGI Series: 4MA Operating Temperature Range: -40°C ~ 85°C Features: 100 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: IDT4MA100000Z3AACUGI , IDT4MA100000Z3AACUGI -ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920876-4MA100000Z3AACUGI
Series: 4MA
Operating Temperature Range: -40°C ~ 85°C
Features: 100 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Package: Tube
Package: 6-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: IDT4MA100000Z3AACUGI, IDT4MA100000Z3AACUGI-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 4MA100000Z3AACUGI-ND 920876-4MA100000Z3AACUGI
Product Name Oscillators Oscillators - 4MA100000Z3AACUGI
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IDG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 1473-31294-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details