The IDT49FCT805CTSOG is a fast CMOS buffer/clock driver designed for high-speed clock distribution in electronic systems. It features two independent output banks, each capable of driving five outputs from a TTL-compatible input, with a guaranteed low skew of less than 500 ps and low duty cycle distortion of less than 600 ps. The device operates with a supply voltage of 5V ± 10% and supports commercial temperature ranges from 0°C to +70°C, as well as military ranges from -55°C to +125°C. This clock driver provides high drive capabilities, with output currents of -32 mA for high outputs and +48 mA for low outputs. It includes a "heartbeat" monitor output for diagnostics and PLL driving, ensuring reliable performance in demanding applications. The device is available in various package types, including QSOP, SOIC, and SSOP for commercial applications, and CERDIP and LCC for military applications. With its low power consumption and robust ESD protection exceeding 2000V, the IDT49FCT805CTSOG is suitable for a wide range of applications requiring precise clock signal distribution.
Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 49FCT805CTSOG |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |