"Clock Fanout Buffer (Distribution) IC 1:5 166MHz 20-SSOP (0.209"", 5.30mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 906978-49FCT3805EPYG
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 64
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1347-5, 800-1347, 800-1347-ND, IDT49FCT3805EPYGI
IC CLK BUFFER 1:5 166MHZ 20SSOP
IC CLK BUFFER 1:5 166MHZ 20SSOP
CLOCK DIVIDER, 166MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1347-5-ND | 906978-49FCT3805EPYGI | 49FCT3805EPYGI | 49FCT3805EPYGI | 50AH1536 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805EPYGI | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Divider, 166Mhz, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | LVTTL | CMOS, LVTTL | |||
| Package Type | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Surface Mount; 20-SSOP | Surface Mount; SSOP; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |