Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805AQI 49FCT3805AQI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219455-49FCT3805AQI Operating Supply Voltage: 3.3 V Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219455-49FCT3805AQI Operating Supply Voltage: 3.3 V Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805AQI - 1219455-49FCT3805AQI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805AQI
1219455-49FCT3805AQI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805AQI 1219455-49FCT3805AQI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219455-49FCT3805AQI Operating Supply Voltage: 3.3 V Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219455-49FCT3805AQI
Operating Supply Voltage: 3.3 V
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: QSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1219455-49FCT3805AQI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805AQI
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY22381FXI - CY22381FXI - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-DSO-8
View Details
7 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
4 suppliers