Win Source Part Number: 1221201-49FCT3805AQG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 49FCT
Type: Fanout Buffer (Distribution)
Package: Tube
Number of Circuits: 2
Standard Package: 55
Mounting: SMD (SMT)
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1342,800-1342-5,
Base Product Number: 49FCT3805
IC CLOCK BUFFER 1:5 20QSOP
CLOCK BUFFER/DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1221201-49FCT3805AQGI | 49FCT3805AQGI | 50AH1534 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer/driver, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Clock Driver | Real Time Clock; Clock Driver; Clock Generator |
| Bus Interface | CMOS; TTL; CMOS, LVTTL | ||
| Package Type | Surface Mount; 20-SSOP (0.154", 3.90mm Width) | Surface Mount; Surface Mount |