Manufacturer: Renesas Electronics America
Win Source Part Number: 856188-49FCT3805AQG
Series: 49FCT
Features: Clock IC
Package: Tube
Family Name: 49FCT3805
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1340-5, 800-1340-ND, IDT49FCT3805AQG, 800-1340
CLOCK BUFFER/DRIVER, 0 TO 70DEG C ROHS COMPLIANT: YES
IC CLOCK BUFFER 1:5 20QSOP
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 856188-49FCT3805AQG | 50AH1533 | 49FCT3805AQG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805AQG | Clock Buffer/driver, 0 To 70Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Clock Driver |