Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 342MIPLFT

Description
Win Source Part Number: 1314495-342MIPLFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: VersaClock® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 3.15V ~ 3.45V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 342MI Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314495-342MIPLFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: VersaClock® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 3.15V ~ 3.45V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 342MI Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1314495-342MIPLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1314495-342MIPLFT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1314495-342MIPLFT
Win Source Part Number: 1314495-342MIPLFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: VersaClock® Type: Clock/Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 3.15V ~ 3.45V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 342MI Product Status: Obsolete

Win Source Part Number: 1314495-342MIPLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: VersaClock®
Type: Clock/Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 342MI
Product Status: Obsolete

Buy Now Datasheet
Clock and Timing IC - 728-342MIPLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-342MIPLFT
Clock and Timing IC 728-342MIPLFT
Product overview: 342MIPLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-342MIPLFT can be used for catalog matching and distributor lookup.

Product overview: 342MIPLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-342MIPLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 342MIPLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
342MIPLFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 342MIPLFT
IC VERSACLOCK SYNTHESIZER 8-SOIC

IC VERSACLOCK SYNTHESIZER 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1314495-342MIPLFT 728-342MIPLFT 342MIPLFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data