"Clock/Frequency Synthesizer IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
"Clock/Frequency Synthesizer IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLK/FREQ SYNTH 8SOIC Product overview: 341MIPLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-341MIPLFT can be used for catalog matching and distributor lookup.
IC VERSACLOCK SYNTHESIZER 8-SOIC
IC CLK/FREQ SYNTH 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 800-1921-1-ND | 728-341MIPLFT | 341MIPLFT | 341MIPLFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS | 1 | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts |