Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037854-2SK679A-T-AZ
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 500 mA
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1037854-2SK679A-T-AZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK679A-T-AZ |
| Package Type | TO-92; SOT3; TO-92 |